Broadcom Inc. Isolators - Optoisolators - Logic Output Optoisolators HCPL-2300-300E

Description
OPTOISO 3.75KV OPEN COLL 8DIP GW
Datasheet
Description
OPTOISO 3.75KV OPEN COLL 8DIP GW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output Optoisolators - HCPL-2300-300E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Isolators - Optoisolators - Logic Output Optoisolators
HCPL-2300-300E
Isolators - Optoisolators - Logic Output Optoisolators HCPL-2300-300E
OPTOISO 3.75KV OPEN COLL 8DIP GW

OPTOISO 3.75KV OPEN COLL 8DIP GW

Supplier's Site
Optoisolator IC - 16133599 - Radwell International
Willingboro, NJ, United States
Optoisolator IC
16133599
Optoisolator IC 16133599
OPTOCOUPLER, LOGIC GATE, 3750VRMS, NO. OF CHANNELS:1 CHANNEL, ISOLATION VOLTAGE:3.75KV, DATA RATE:8MBAUD, OPTOCOUPLER CASE STYLE:SURFACE MOUNT DIP, NO. OF PINS:8PINS, PRODUCT RANGE:-, COMMON MODE RATIO:100, DATA RATE MAX:8MBPS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

OPTOCOUPLER, LOGIC GATE, 3750VRMS, NO. OF CHANNELS:1 CHANNEL, ISOLATION VOLTAGE:3.75KV, DATA RATE:8MBAUD, OPTOCOUPLER CASE STYLE:SURFACE MOUNT DIP, NO. OF PINS:8PINS, PRODUCT RANGE:-, COMMON MODE RATIO:100, DATA RATE MAX:8MBPS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Logic Output Optoisolators - HCPL-2300-300E - ODG (Origin Data Global)
Shenzhen, China
Logic Output Optoisolators
HCPL-2300-300E
Logic Output Optoisolators HCPL-2300-300E
OPTOISO 3.75KV OPEN COLL 8DIP GW

OPTOISO 3.75KV OPEN COLL 8DIP GW

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Radwell International ODG (Origin Data Global)
Product Category Optical Isolators Optical Isolators Optical Isolators
Product Number HCPL-2300-300E 16133599 HCPL-2300-300E
Product Name Isolators - Optoisolators - Logic Output Optoisolators Optoisolator IC Logic Output Optoisolators
Isolator Package 8-SMD, Gull Wing
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Compact, 4 mm, 532 nm, PM Isolator - ISO-FRDY-04-532-N - Newport MKS
Specs
Center Wavelength 532 nm (5320 Å)
Aperture 4 mm (0.1575 inches)
Operating Temperature 10 C (50 F)
View Details
MPS-2050 Premium Optical Isolator - 2050-D-15 - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Isolator Type Inline
Connector Type FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength 1550 nm (15500 Å)
View Details
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - ACPL-227-560E - Shenzhen Shengyu Electronics Technology Limited
Specs
Isolator Package 8-SOIC (0.173\", 4.40mm Width)
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details