LOGIC IC OUTPUT OPTOCOUPLER, 1-CHANNEL, 1-ELEMENT, 3750V ISOLATION, DIP-8, FORWARD CURRENT MAX 25MA, CTR MIN 25%, COLLECTOR EMITTER VOLTAGE 20V,. FREE 2 YEAR RADWELL WARRANTY
OPTOISO 3.75KV TRANSISTOR 8DIP
OPTOISO 3.75KV TRANSISTOR 8DIP
| Radwell International | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Optical Isolators | Optical Isolators | Optical Isolators |
| Product Number | 16149234 | HCPL-4504-000E | HCPL-4504-000E |
| Product Name | Optoisolator IC | Transistor, Photovoltaic Output Optoisolators | Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) |