Texas Instruments High-Performance Analog Optoisolator IC ISO7640FMDW

Description
DIGITAL ISOLATOR, 4CH, 8.5NS, SOIC-16; NO. OF CHANNELS:4 CHANNEL; PROPAGATION DELAY:8.5NS; SUPPLY VOLTAGE MIN:2.7V; SUPPLY VOLTAGE MAX:5.5V; INTERFACE CASE STYLE:SOIC; NO. OF PINS:16PINS; OPERATING TEMPERATURE MIN:-40°C; OPERATING ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
DIGITAL ISOLATOR, 4CH, 8.5NS, SOIC-16; NO. OF CHANNELS:4 CHANNEL; PROPAGATION DELAY:8.5NS; SUPPLY VOLTAGE MIN:2.7V; SUPPLY VOLTAGE MAX:5.5V; INTERFACE CASE STYLE:SOIC; NO. OF PINS:16PINS; OPERATING TEMPERATURE MIN:-40°C; OPERATING ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolator IC - 48848700 - Radwell International
Willingboro, NJ, United States
Optoisolator IC
48848700
Optoisolator IC 48848700
DIGITAL ISOLATOR, 4CH, 8.5NS, SOIC-16; NO. OF CHANNELS:4 CHANNEL; PROPAGATION DELAY:8.5NS; SUPPLY VOLTAGE MIN:2.7V; SUPPLY VOLTAGE MAX:5.5V; INTERFACE CASE STYLE:SOIC; NO. OF PINS:16PINS; OPERATING TEMPERATURE MIN:-40°C; OPERATING ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

DIGITAL ISOLATOR, 4CH, 8.5NS, SOIC-16; NO. OF CHANNELS:4 CHANNEL; PROPAGATION DELAY:8.5NS; SUPPLY VOLTAGE MIN:2.7V; SUPPLY VOLTAGE MAX:5.5V; INTERFACE CASE STYLE:SOIC; NO. OF PINS:16PINS; OPERATING TEMPERATURE MIN:-40°C; OPERATING ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Digital Isolators - ISO7640FMDW - ODG (Origin Data Global)
Shenzhen, China
Digital Isolators
ISO7640FMDW
Digital Isolators ISO7640FMDW
DGTL ISO 4243VRMS 4CH GP 16SOIC

DGTL ISO 4243VRMS 4CH GP 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Radwell International ODG (Origin Data Global)
Product Category Optical Isolators Optical Isolators
Product Number 48848700 ISO7640FMDW
Product Name Optoisolator IC Digital Isolators
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Medium Power, 4 mm Aperture, 461 nm Center - ISO-04-461-MP - Newport MKS
Specs
Center Wavelength 461 nm (4610 Å)
Isolation 27 dB
Aperture 4 mm (0.1575 inches)
View Details
Optical Isolator SSR405, 395-425 nm - #OK-001353 - Toptica Photonics, Inc.
Specs
Isolator Type Free Space
Center Wavelength 405 nm (4050 Å)
Isolation 43 dB
View Details
Transistor, Photovoltaic Output Optoisolators - ACNT-H511C-000E - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
LightPath Technologies, Inc.
Specs
Isolator Type Free Space
Isolator Package 1.8mm(L), 2.5mm(W), 1.75mm(H)
Center Wavelength 1550 nm (15500 Å)
View Details