Broadcom Inc. Logic Output Optoisolators HCPL-2631-500E

Description
OPTOISO 3.75KV OPEN COLL 8DIP GW
Datasheet
Description
OPTOISO 3.75KV OPEN COLL 8DIP GW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Output Optoisolators - HCPL-2631-500E - ODG (Origin Data Global)
Shenzhen, China
Logic Output Optoisolators
HCPL-2631-500E
Logic Output Optoisolators HCPL-2631-500E
OPTOISO 3.75KV OPEN COLL 8DIP GW

OPTOISO 3.75KV OPEN COLL 8DIP GW

Supplier's Site Datasheet
Isolators - Optoisolators - Logic Output Optoisolators - HCPL-2631-500E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Isolators - Optoisolators - Logic Output Optoisolators
HCPL-2631-500E
Isolators - Optoisolators - Logic Output Optoisolators HCPL-2631-500E
OPTOISO 3.75KV OPEN COLL 8DIP GW

OPTOISO 3.75KV OPEN COLL 8DIP GW

Supplier's Site
Optoisolator IC - 16133863 - Radwell International
Willingboro, NJ, United States
Optoisolator IC
16133863
Optoisolator IC 16133863
OPTOCOUPLER, DIGITAL-O/P, 3.75KV, SMDIP8, NO. OF CHANNELS: 2 CHANNEL, ISOLATION VOLTAGE: 3.75KV, DATA RATE: 10MBAUD, OPTOCOUPLER CASE STYLE: SURFACE MOUNT DIP, NO. OF PINS: 8 PINS, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

OPTOCOUPLER, DIGITAL-O/P, 3.75KV, SMDIP8, NO. OF CHANNELS: 2 CHANNEL, ISOLATION VOLTAGE: 3.75KV, DATA RATE: 10MBAUD, OPTOCOUPLER CASE STYLE: SURFACE MOUNT DIP, NO. OF PINS: 8 PINS, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Optical Isolators Optical Isolators Optical Isolators
Product Number HCPL-2631-500E HCPL-2631-500E 16133863
Product Name Logic Output Optoisolators Isolators - Optoisolators - Logic Output Optoisolators Optoisolator IC
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Mid-IR, 4 mm Aperture, 2050 nm Center - ISO-FRDY-04-2050-N - Newport MKS
Specs
Center Wavelength 2050 nm (20500 Å)
Isolation 30 dB
Aperture 4 mm (0.1575 inches)
View Details
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - 4N45#500 - Shenzhen Shengyu Electronics Technology Limited
Specs
Isolator Package 6-SMD, Gull Wing
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Optical Isolator SSR405, 395-425 nm - #OK-001353 - Toptica Photonics, Inc.
Specs
Isolator Type Free Space
Center Wavelength 405 nm (4050 Å)
Isolation 43 dB
View Details