Broadcom Inc. Logic Output Optoisolators HCPL-7721-000E

Description
OPTOISO 3.75KV PUSH PULL 8DIP
Datasheet
Description
OPTOISO 3.75KV PUSH PULL 8DIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Output Optoisolators - HCPL-7721-000E - ODG (Origin Data Global)
Shenzhen, China
Logic Output Optoisolators
HCPL-7721-000E
Logic Output Optoisolators HCPL-7721-000E
OPTOISO 3.75KV PUSH PULL 8DIP

OPTOISO 3.75KV PUSH PULL 8DIP

Supplier's Site Datasheet
Isolators - Optoisolators - Logic Output Optoisolators - HCPL-7721-000E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Isolators - Optoisolators - Logic Output Optoisolators
HCPL-7721-000E
Isolators - Optoisolators - Logic Output Optoisolators HCPL-7721-000E
OPTOISO 3.75KV PUSH PULL 8DIP

OPTOISO 3.75KV PUSH PULL 8DIP

Supplier's Site
Optoisolator IC - 16143238 - Radwell International
Willingboro, NJ, United States
Optoisolator IC
16143238
Optoisolator IC 16143238
OPTOCOUPLER, LOGIC O/P, NO. OF CHANNELS:1 CHANNEL, OPTOCOUPLER CASE STYLE:DIP, NO. OF PINS:8PINS, ISOLATION VOLTAGE:3.75KV, PRODUCT RANGE:-, SVHC:NO SVHC (12-JAN-2017), APPROVAL BODIES:UL, VDE, BAUD RATE:25000000, CMR:10KV/µS, INPUT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

OPTOCOUPLER, LOGIC O/P, NO. OF CHANNELS:1 CHANNEL, OPTOCOUPLER CASE STYLE:DIP, NO. OF PINS:8PINS, ISOLATION VOLTAGE:3.75KV, PRODUCT RANGE:-, SVHC:NO SVHC (12-JAN-2017), APPROVAL BODIES:UL, VDE, BAUD RATE:25000000, CMR:10KV/µS, INPUT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Optical Isolators Optical Isolators Optical Isolators
Product Number HCPL-7721-000E HCPL-7721-000E 16143238
Product Name Logic Output Optoisolators Isolators - Optoisolators - Logic Output Optoisolators Optoisolator IC
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Medium Power, 4 mm, 532 nm, 1/2 Wave Plate. - ISO-04-532-MP-W - Newport MKS
Specs
Center Wavelength 532 nm (5320 Å)
Isolation 27 dB
Aperture 4 mm (0.1575 inches)
View Details
Optical Isolator SSR405, 395-425 nm - #OK-001353 - Toptica Photonics, Inc.
Specs
Isolator Type Free Space
Center Wavelength 405 nm (4050 Å)
Isolation 43 dB
View Details
Isolators - Optoisolators - Logic Output Optoisolators - ACPL-772L-360E - Shenzhen Shengyu Electronics Technology Limited
Specs
Isolator Package 8-SMD, Gull Wing
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
LightPath Technologies, Inc.
Specs
Isolator Type Free Space
Isolator Package 1.260mm(L), .880mm(W), .880mm(H)
Center Wavelength 1310 nm (13100 Å)
View Details