Broadcom Inc. Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators HCPL-2731-300E

Description
OPTOISO 3.75KV 2CH DARL 8-DIP GW
Description
OPTOISO 3.75KV 2CH DARL 8-DIP GW

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - HCPL-2731-300E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
HCPL-2731-300E
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators HCPL-2731-300E
OPTOISO 3.75KV 2CH DARL 8-DIP GW

OPTOISO 3.75KV 2CH DARL 8-DIP GW

Supplier's Site
Optoisolator IC - 16148930 - Radwell International
Willingboro, NJ, United States
Optoisolator IC
16148930
Optoisolator IC 16148930
OPTOCOUPLER, DUAL, DARLINGTON O/P, NO. OF CHANNELS:2 CHANNEL, OPTOCOUPLER CASE STYLE:SURFACE MOUNT DIP, NO. OF PINS:8PINS, FORWARD CURRENT IF MAX:20MA, ISOLATION VOLTAGE:3.75KV, CTR MIN:400%, COLLECTOR EMITTER VOLTAGE V(BR)CEO:18V, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

OPTOCOUPLER, DUAL, DARLINGTON O/P, NO. OF CHANNELS:2 CHANNEL, OPTOCOUPLER CASE STYLE:SURFACE MOUNT DIP, NO. OF PINS:8PINS, FORWARD CURRENT IF MAX:20MA, ISOLATION VOLTAGE:3.75KV, CTR MIN:400%, COLLECTOR EMITTER VOLTAGE V(BR)CEO:18V, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Optical Isolators Optical Isolators
Product Number HCPL-2731-300E 16148930
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Optoisolator IC
Isolator Package 8-SMD, Gull Wing
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Compact, 4 mm, 785 nm, PM Isolator - ISO-FRDY-04-785-N - Newport MKS
Specs
Center Wavelength 785 nm (7850 Å)
Aperture 4 mm (0.1575 inches)
Operating Temperature 10 C (50 F)
View Details
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - 4N46 - Shenzhen Shengyu Electronics Technology Limited
Specs
Isolator Package 6-DIP (0.300\", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Optical Isolator SSR405, 395-425 nm - #OK-001353 - Toptica Photonics, Inc.
Specs
Isolator Type Free Space
Center Wavelength 405 nm (4050 Å)
Isolation 43 dB
View Details