Vishay Intertechnology, Inc. Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators ILQ30

Description
OPTOISO 5.3KV 4CH DARL 16DIP
Description
OPTOISO 5.3KV 4CH DARL 16DIP

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - ILQ30 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
ILQ30
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators ILQ30
OPTOISO 5.3KV 4CH DARL 16DIP

OPTOISO 5.3KV 4CH DARL 16DIP

Supplier's Site
Optoisolator IC - 16346649 - Radwell International
Willingboro, NJ, United States
Optoisolator IC
16346649
Optoisolator IC 16346649
OPTOCOUPLER, PHOTO DARLINGTON, 5300VRMS; NO. OF CHANNELS:4 CHANNEL; OPTOCOUPLER CASE STYLE:DIP; NO. OF PINS:16PINS; FORWARD CURRENT IF MAX:60MA; ISOLATION VOLTAGE:5.3KV; CTR MIN:100%; COLLECTOR EMITTER VOLTAGE V(BR)CEO:30V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

OPTOCOUPLER, PHOTO DARLINGTON, 5300VRMS; NO. OF CHANNELS:4 CHANNEL; OPTOCOUPLER CASE STYLE:DIP; NO. OF PINS:16PINS; FORWARD CURRENT IF MAX:60MA; ISOLATION VOLTAGE:5.3KV; CTR MIN:100%; COLLECTOR EMITTER VOLTAGE V(BR)CEO:30V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Optical Isolators Optical Isolators
Product Number ILQ30 16346649
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Optoisolator IC
Isolator Package 16-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, High Power, 8 mm Aperture, 1030 nm Center - ISO-FRDY-08-1030-N - Newport MKS
Specs
Center Wavelength 1030 nm (10300 Å)
Isolation 30 dB
Aperture 8 mm (0.3150 inches)
View Details
Isolators - Optoisolators - Logic Output Optoisolators - 6N137#500 - Shenzhen Shengyu Electronics Technology Limited
Specs
Isolator Package 8-SMD, Gull Wing
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LightPath Technologies, Inc.
Specs
Isolator Type Free Space
Isolator Package 1.260mm(L), .880mm(W), .880mm(H)
Center Wavelength 1310 nm (13100 Å)
View Details