Vishay Intertechnology, Inc. Isolators - Optoisolators - Triac, SCR Output Optoisolators IL4208-X017T

Description
OPTOISOLATOR 5.3KV TRIAC
Datasheet
Description
OPTOISOLATOR 5.3KV TRIAC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Triac, SCR Output Optoisolators - IL4208-X017T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Isolators - Optoisolators - Triac, SCR Output Optoisolators
IL4208-X017T
Isolators - Optoisolators - Triac, SCR Output Optoisolators IL4208-X017T
OPTOISOLATOR 5.3KV TRIAC

OPTOISOLATOR 5.3KV TRIAC

Supplier's Site
Optoisolator IC - 43570281 - Radwell International
Willingboro, NJ, United States
Optoisolator IC
43570281
Optoisolator IC 43570281
(PRICE/TC)OPTOCOUPLE R, PHOTOTRIAC O/P, 5.3KV, SMD-6; OPTOCOUPLER CASE STYLE:SURFACE MOUNT DIP; NO. OF PINS:6PINS; ISOLATION VOLTAGE:5.3KV; TRIAC OPERATING MODE:NON ZERO CROSSING; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:800V; PACKAGING:CUT TAPE;ROHS COMPLI. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC)OPTOCOUPLER, PHOTOTRIAC O/P, 5.3KV, SMD-6; OPTOCOUPLER CASE STYLE:SURFACE MOUNT DIP; NO. OF PINS:6PINS; ISOLATION VOLTAGE:5.3KV; TRIAC OPERATING MODE:NON ZERO CROSSING; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:800V; PACKAGING:CUT TAPE;ROHS COMPLI. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Triac, SCR Output Optoisolators - IL4208-X017T - ODG (Origin Data Global)
Shenzhen, China
Triac, SCR Output Optoisolators
IL4208-X017T
Triac, SCR Output Optoisolators IL4208-X017T
OPTOISOLATOR 5.3KV TRIAC

OPTOISOLATOR 5.3KV TRIAC

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Radwell International ODG (Origin Data Global)
Product Category Optical Isolators Optical Isolators Optical Isolators
Product Number IL4208-X017T 43570281 IL4208-X017T
Product Name Isolators - Optoisolators - Triac, SCR Output Optoisolators Optoisolator IC Triac, SCR Output Optoisolators
Isolator Package 6-SMD
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Medium Power, 4 mm Aperture, 461 nm Center - ISO-04-461-MP - Newport MKS
Specs
Center Wavelength 461 nm (4610 Å)
Isolation 27 dB
Aperture 4 mm (0.1575 inches)
View Details
LightPath Technologies, Inc.
Specs
Isolator Type Free Space
Isolator Package 1.060mm(L), .600mm(W), .600mm(H)
Center Wavelength 1310 nm (13100 Å)
View Details
MPS-2000 Premium Optical Isolator - 2000-S-13 - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Isolator Type Inline
Connector Type FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength 1310 nm (13100 Å)
View Details