Texas Instruments High-Performance Analog Optoisolator IC ISO7240CDWR

Description
(PRICE/TC), DIGITAL ISOLATOR, 4-CH, 25MBPS, SOIC-16; NO. OF CHANNELS:4 CHANNEL; PROPAGATION DELAY:51NS; SUPPLY VOLTAGE MIN:3.15V; SUPPLY VOLTAGE MAX:5.5V; INTERFACE CASE STYLE:SOIC; NO. OF PINS:16PINS; OPERATING TEMPERATURE MIN:-40°C; OPERATING ROHS COMPL. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
(PRICE/TC), DIGITAL ISOLATOR, 4-CH, 25MBPS, SOIC-16; NO. OF CHANNELS:4 CHANNEL; PROPAGATION DELAY:51NS; SUPPLY VOLTAGE MIN:3.15V; SUPPLY VOLTAGE MAX:5.5V; INTERFACE CASE STYLE:SOIC; NO. OF PINS:16PINS; OPERATING TEMPERATURE MIN:-40°C; OPERATING ROHS COMPL. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolator IC - 16850549 - Radwell International
Willingboro, NJ, United States
Optoisolator IC
16850549
Optoisolator IC 16850549
(PRICE/TC), DIGITAL ISOLATOR, 4-CH, 25MBPS, SOIC-16; NO. OF CHANNELS:4 CHANNEL; PROPAGATION DELAY:51NS; SUPPLY VOLTAGE MIN:3.15V; SUPPLY VOLTAGE MAX:5.5V; INTERFACE CASE STYLE:SOIC; NO. OF PINS:16PINS; OPERATING TEMPERATURE MIN:-40°C; OPERATING ROHS COMPL. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC), DIGITAL ISOLATOR, 4-CH, 25MBPS, SOIC-16; NO. OF CHANNELS:4 CHANNEL; PROPAGATION DELAY:51NS; SUPPLY VOLTAGE MIN:3.15V; SUPPLY VOLTAGE MAX:5.5V; INTERFACE CASE STYLE:SOIC; NO. OF PINS:16PINS; OPERATING TEMPERATURE MIN:-40°C; OPERATING ROHS COMPL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Digital Isolators - ISO7240CDWR - ODG (Origin Data Global)
Shenzhen, China
Digital Isolators
ISO7240CDWR
Digital Isolators ISO7240CDWR
DGTL ISO 2500VRMS 4CH GP 16SOIC

DGTL ISO 2500VRMS 4CH GP 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Radwell International ODG (Origin Data Global)
Product Category Optical Isolators Optical Isolators
Product Number 16850549 ISO7240CDWR
Product Name Optoisolator IC Digital Isolators
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Compact, 4 mm, 638 nm, PM Isolator, 1/2 Waveplate - ISO-FRDY-04-638-W - Newport MKS
Specs
Center Wavelength 638 nm (6380 Å)
Aperture 4 mm (0.1575 inches)
Operating Temperature 10 C (50 F)
View Details
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - ACPL-214-56AE - Shenzhen Shengyu Electronics Technology Limited
Specs
Isolator Package 4-SOIC (0.173\", 4.40mm Width)
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details
2 suppliers
Optical Isolator SSR405, 395-425 nm - #OK-001353 - Toptica Photonics, Inc.
Specs
Isolator Type Free Space
Center Wavelength 405 nm (4050 Å)
Isolation 43 dB
View Details