Texas Instruments High-Performance Analog Digital Isolators ISO7420DR

Description
DGTL ISO 2500VRMS 2CH GP 8SOIC
Datasheet
Description
DGTL ISO 2500VRMS 2CH GP 8SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - ISO7420DR - ODG (Origin Data Global)
Shenzhen, China
Digital Isolators
ISO7420DR
Digital Isolators ISO7420DR
DGTL ISO 2500VRMS 2CH GP 8SOIC

DGTL ISO 2500VRMS 2CH GP 8SOIC

Supplier's Site Datasheet
Optoisolator IC - 49040629 - Radwell International
Willingboro, NJ, United States
Optoisolator IC
49040629
Optoisolator IC 49040629
(PRICE/TC), DIGITAL ISOLATOR, 2-CH, 1MBPS, SOIC-8; NO. OF CHANNELS:2 CHANNEL; PROPAGATION DELAY:9NS; SUPPLY VOLTAGE MIN:3.15V; SUPPLY VOLTAGE MAX:5.25V; INTERFACE CASE STYLE:SOIC; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:-40°C; OPERATING ROHS COMPLIAN. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC), DIGITAL ISOLATOR, 2-CH, 1MBPS, SOIC-8; NO. OF CHANNELS:2 CHANNEL; PROPAGATION DELAY:9NS; SUPPLY VOLTAGE MIN:3.15V; SUPPLY VOLTAGE MAX:5.25V; INTERFACE CASE STYLE:SOIC; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:-40°C; OPERATING ROHS COMPLIAN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Radwell International
Product Category Optical Isolators Optical Isolators
Product Number ISO7420DR 49040629
Product Name Digital Isolators Optoisolator IC
Operating Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, High Power, 8 mm Aperture, 1064 nm Center - ISO-FRDY-08-1064-N - Newport MKS
Specs
Center Wavelength 1064 nm (10640 Å)
Isolation 30 dB
Aperture 8 mm (0.3150 inches)
View Details
LightPath Technologies, Inc.
Specs
Isolator Type Free Space
Isolator Package 1.390mm(L), .880mm(W), .880mm(H)
Center Wavelength 1550 nm (15500 Å)
View Details
MPS-2050 Premium Optical Isolator - 2050-D-15 - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Isolator Type Inline
Connector Type FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength 1550 nm (15500 Å)
View Details