Texas Instruments High-Performance Analog Optoisolator IC ISO7341FCDW

Description
DIGITAL ISOLATOR, QUAD, 31NS, WSOIC-16; NO. OF CHANNELS:4 CHANNEL; PROPAGATION DELAY:31NS; SUPPLY VOLTAGE MIN:3V; SUPPLY VOLTAGE MAX:5.5V; INTERFACE CASE STYLE:WSOIC; NO. OF PINS:16PINS; OPERATING TEMPERATURE MIN:-40°C; OPERATING ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
DIGITAL ISOLATOR, QUAD, 31NS, WSOIC-16; NO. OF CHANNELS:4 CHANNEL; PROPAGATION DELAY:31NS; SUPPLY VOLTAGE MIN:3V; SUPPLY VOLTAGE MAX:5.5V; INTERFACE CASE STYLE:WSOIC; NO. OF PINS:16PINS; OPERATING TEMPERATURE MIN:-40°C; OPERATING ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Optoisolator IC - 87965017 - Radwell International
Willingboro, NJ, United States
Optoisolator IC
87965017
Optoisolator IC 87965017
DIGITAL ISOLATOR, QUAD, 31NS, WSOIC-16; NO. OF CHANNELS:4 CHANNEL; PROPAGATION DELAY:31NS; SUPPLY VOLTAGE MIN:3V; SUPPLY VOLTAGE MAX:5.5V; INTERFACE CASE STYLE:WSOIC; NO. OF PINS:16PINS; OPERATING TEMPERATURE MIN:-40°C; OPERATING ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

DIGITAL ISOLATOR, QUAD, 31NS, WSOIC-16; NO. OF CHANNELS:4 CHANNEL; PROPAGATION DELAY:31NS; SUPPLY VOLTAGE MIN:3V; SUPPLY VOLTAGE MAX:5.5V; INTERFACE CASE STYLE:WSOIC; NO. OF PINS:16PINS; OPERATING TEMPERATURE MIN:-40°C; OPERATING ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Optical Isolators
Product Number 87965017
Product Name Optoisolator IC
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Compact, 4 mm, 785 nm, PM Isolator - ISO-FRDY-04-785-N - Newport MKS
Specs
Center Wavelength 785 nm (7850 Å)
Aperture 4 mm (0.1575 inches)
Operating Temperature 10 C (50 F)
View Details
Optical Isolator SSR405, 395-425 nm - #OK-001353 - Toptica Photonics, Inc.
Specs
Isolator Type Free Space
Center Wavelength 405 nm (4050 Å)
Isolation 43 dB
View Details
LightPath Technologies, Inc.
Specs
Isolator Type Free Space
Isolator Package 0.895mm(L), .600mm(W), .600mm(H)
Center Wavelength 1550 nm (15500 Å)
View Details