Broadcom Inc. Optoisolator IC HCPL-7720-000E

Description
OPTOISOLATOR, LOGIC, OUTPUT: PUSH-PULL TOTEM POLE, CMOS, 25MHZ, 1 CHANNEL, 8-DIP, 8 PINS, ISOLATION VOLTAGE: 3.75KV, CMR: 10KV/µS, THROUGH HOLE, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
OPTOISOLATOR, LOGIC, OUTPUT: PUSH-PULL TOTEM POLE, CMOS, 25MHZ, 1 CHANNEL, 8-DIP, 8 PINS, ISOLATION VOLTAGE: 3.75KV, CMR: 10KV/µS, THROUGH HOLE, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolator IC - 16143222 - Radwell International
Willingboro, NJ, United States
Optoisolator IC
16143222
Optoisolator IC 16143222
OPTOISOLATOR, LOGIC, OUTPUT: PUSH-PULL TOTEM POLE, CMOS, 25MHZ, 1 CHANNEL, 8-DIP, 8 PINS, ISOLATION VOLTAGE: 3.75KV, CMR: 10KV/µS, THROUGH HOLE, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

OPTOISOLATOR, LOGIC, OUTPUT: PUSH-PULL TOTEM POLE, CMOS, 25MHZ, 1 CHANNEL, 8-DIP, 8 PINS, ISOLATION VOLTAGE: 3.75KV, CMR: 10KV/µS, THROUGH HOLE, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Logic Output Optoisolators - HCPL-7720-000E - ODG (Origin Data Global)
Shenzhen, China
Logic Output Optoisolators
HCPL-7720-000E
Logic Output Optoisolators HCPL-7720-000E
OPTOISO 3.75KV PUSH PULL 8DIP

OPTOISO 3.75KV PUSH PULL 8DIP

Supplier's Site Datasheet
Isolators - Optoisolators - Logic Output Optoisolators - HCPL-7720-000E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Isolators - Optoisolators - Logic Output Optoisolators
HCPL-7720-000E
Isolators - Optoisolators - Logic Output Optoisolators HCPL-7720-000E
OPTOISO 3.75KV PUSH PULL 8DIP

OPTOISO 3.75KV PUSH PULL 8DIP

Supplier's Site

Technical Specifications

  Radwell International ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Optical Isolators Optical Isolators Optical Isolators
Product Number 16143222 HCPL-7720-000E HCPL-7720-000E
Product Name Optoisolator IC Logic Output Optoisolators Isolators - Optoisolators - Logic Output Optoisolators
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Low Power, 4 mm Aperture, 850 nm Center. - ISO-04-850-LP - Newport MKS
Specs
Center Wavelength 850 nm (8500 Å)
Isolation 30 to 38 dB
Aperture 4 mm (0.1575 inches)
View Details
LightPath Technologies, Inc.
Specs
Isolator Type Free Space
Isolator Package 1.8mm(L), 3.3mm(W), 2.2mm(H)
Center Wavelength 1310 nm (13100 Å)
View Details
MPS-2000 Premium Optical Isolator - 2000-S-15 - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Isolator Type Inline
Connector Type FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength 1550 nm (15500 Å)
View Details