Vishay Intertechnology, Inc. Optoisolator IC ILD615-3

Description
NO. OF CHANNELS:2 CHANNEL, OPTOCOUPLER CASE STYLE:DIP, NO. OF PINS:8PINS, FORWARD CURRENT IF MAX:60MA, ISOLATION VOLTAGE:5300VRMS, CTR MIN:100%, COLLECTOR EMITTER VOLTAGE V(BR)CEO:70V, PRODUCT RANGE:ILD SERIES ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY
Description
NO. OF CHANNELS:2 CHANNEL, OPTOCOUPLER CASE STYLE:DIP, NO. OF PINS:8PINS, FORWARD CURRENT IF MAX:60MA, ISOLATION VOLTAGE:5300VRMS, CTR MIN:100%, COLLECTOR EMITTER VOLTAGE V(BR)CEO:70V, PRODUCT RANGE:ILD SERIES ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Optoisolator IC - 66655249 - Radwell International
Willingboro, NJ, United States
Optoisolator IC
66655249
Optoisolator IC 66655249
NO. OF CHANNELS:2 CHANNEL, OPTOCOUPLER CASE STYLE:DIP, NO. OF PINS:8PINS, FORWARD CURRENT IF MAX:60MA, ISOLATION VOLTAGE:5300VRMS, CTR MIN:100%, COLLECTOR EMITTER VOLTAGE V(BR)CEO:70V, PRODUCT RANGE:ILD SERIES ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

NO. OF CHANNELS:2 CHANNEL, OPTOCOUPLER CASE STYLE:DIP, NO. OF PINS:8PINS, FORWARD CURRENT IF MAX:60MA, ISOLATION VOLTAGE:5300VRMS, CTR MIN:100%, COLLECTOR EMITTER VOLTAGE V(BR)CEO:70V, PRODUCT RANGE:ILD SERIES ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - ILD615-3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
ILD615-3
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators ILD615-3
OPTOISOLTR 5.3KV 2CH TRANS 8-DIP

OPTOISOLTR 5.3KV 2CH TRANS 8-DIP

Supplier's Site

Technical Specifications

  Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Optical Isolators Optical Isolators
Product Number 66655249 ILD615-3
Product Name Optoisolator IC Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
Isolator Package 8-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, High Power, 5 mm Aperture, 1030 nm Center - ISO-FRDY-05-1030-N - Newport MKS
Specs
Center Wavelength 1030 nm (10300 Å)
Isolation 33 dB
Aperture 5 mm (0.1969 inches)
View Details
Isolators - Optoisolators - Logic Output Optoisolators - 6N137-320E - Shenzhen Shengyu Electronics Technology Limited
Specs
Isolator Package 8-SMD, Gull Wing
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LightPath Technologies, Inc.
Specs
Isolator Type Free Space
Isolator Package 0.895mm(L), .980mm(W), .980mm(H)
Center Wavelength 1550 nm (15500 Å)
View Details