Texas Instruments High-Performance Analog Optoisolator IC ISO721MD

Description
ISOLATOR, DIGITALM 150MBPS, SOIC8; NO. OF CHANNELS:1 CHANNEL; PROPAGATION DELAY:16NS; SUPPLY VOLTAGE MIN:3V; SUPPLY VOLTAGE MAX:5.5V; INTERFACE CASE STYLE:SOIC; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:-40¦C; OPERATING ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
ISOLATOR, DIGITALM 150MBPS, SOIC8; NO. OF CHANNELS:1 CHANNEL; PROPAGATION DELAY:16NS; SUPPLY VOLTAGE MIN:3V; SUPPLY VOLTAGE MAX:5.5V; INTERFACE CASE STYLE:SOIC; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:-40¦C; OPERATING ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Optoisolator IC - 16993821 - Radwell International
Willingboro, NJ, United States
Optoisolator IC
16993821
Optoisolator IC 16993821
ISOLATOR, DIGITALM 150MBPS, SOIC8; NO. OF CHANNELS:1 CHANNEL; PROPAGATION DELAY:16NS; SUPPLY VOLTAGE MIN:3V; SUPPLY VOLTAGE MAX:5.5V; INTERFACE CASE STYLE:SOIC; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:-40¦C; OPERATING ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

ISOLATOR, DIGITALM 150MBPS, SOIC8; NO. OF CHANNELS:1 CHANNEL; PROPAGATION DELAY:16NS; SUPPLY VOLTAGE MIN:3V; SUPPLY VOLTAGE MAX:5.5V; INTERFACE CASE STYLE:SOIC; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:-40¦C; OPERATING ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Optical Isolators
Product Number 16993821
Product Name Optoisolator IC
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, High Power, 5 mm Aperture, 1030 nm Center - ISO-FRDY-05-1030-N - Newport MKS
Specs
Center Wavelength 1030 nm (10300 Å)
Isolation 33 dB
Aperture 5 mm (0.1969 inches)
View Details
LightPath Technologies, Inc.
Specs
Isolator Type Free Space
Isolator Package 0.895mm(L), .980mm(W), .980mm(H)
Center Wavelength 1550 nm (15500 Å)
View Details
MPS-2050 Premium Optical Isolator - 2050-D-15 - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Isolator Type Inline
Connector Type FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength 1550 nm (15500 Å)
View Details