Texas Instruments High-Performance Analog Optoisolator IC ISO7241ADW

Description
DIGITAL ISOLATOR, 80 NS, SOIC-16, 4 CHANNEL, SUPPLY VOLTAGE: 3.15 - 5.5 V, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
DIGITAL ISOLATOR, 80 NS, SOIC-16, 4 CHANNEL, SUPPLY VOLTAGE: 3.15 - 5.5 V, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolator IC - 17061534 - Radwell International
Willingboro, NJ, United States
Optoisolator IC
17061534
Optoisolator IC 17061534
DIGITAL ISOLATOR, 80 NS, SOIC-16, 4 CHANNEL, SUPPLY VOLTAGE: 3.15 - 5.5 V, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

DIGITAL ISOLATOR, 80 NS, SOIC-16, 4 CHANNEL, SUPPLY VOLTAGE: 3.15 - 5.5 V, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Digital Isolators - ISO7241ADW - ODG (Origin Data Global)
Shenzhen, China
Digital Isolators
ISO7241ADW
Digital Isolators ISO7241ADW
DGTL ISO 4000VPK 4CH GP 16SOIC

DGTL ISO 4000VPK 4CH GP 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Radwell International ODG (Origin Data Global)
Product Category Optical Isolators Optical Isolators
Product Number 17061534 ISO7241ADW
Product Name Optoisolator IC Digital Isolators
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Mid-IR, 4 mm Aperture, 2050 nm Center - ISO-FRDY-04-2050-N - Newport MKS
Specs
Center Wavelength 2050 nm (20500 Å)
Isolation 30 dB
Aperture 4 mm (0.1575 inches)
View Details
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - ACPL-827-360E - Shenzhen Shengyu Electronics Technology Limited
Specs
Isolator Package 8-SMD, Gull Wing
Operating Temperature -30 to 100 C (-22 to 212 F)
View Details
LightPath Technologies, Inc.
Specs
Isolator Type Free Space
Isolator Package 0.895mm(L), .730mm(W), .730mm(H)
Center Wavelength 1550 nm (15500 Å)
View Details