Vishay Intertechnology, Inc. Through Hole Resistors RWR81S2R74FSBSL

Description
2.74 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
2.74 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S2R74FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S2R74FSBSL-ND
Through Hole Resistors RWR81S2R74FSBSL-ND
2.74 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.74 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S2R74FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S2R74FSBSL
Wirewound Resistors 3110-RWR81S2R74FSBSL
EGS-1-80 2.74 1% RWR81S2R74FS BSL

EGS-1-80 2.74 1% RWR81S2R74FS BSL

Supplier's Site Datasheet
RES 2.74 OHM 1W 1% WW AXIAL - RWR81S2R74FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.74 OHM 1W 1% WW AXIAL
RWR81S2R74FSBSL
RES 2.74 OHM 1W 1% WW AXIAL RWR81S2R74FSBSL
RES 2.74ohm 1W 1% WW AXIAL

RES 2.74ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S2R74FSBSL-ND 3110-RWR81S2R74FSBSL RWR81S2R74FSBSL
Product Name Through Hole Resistors Wirewound Resistors RES 2.74 OHM 1W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 2.74 ohms 2.74 ohms 2.74 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details