DigiKey Datasheets for Wirewound Resistors
Wirewound resistors are power resistors made by winding a metal wire around a core.
Wirewound Resistors: Learn more
Page:
1
50
60
70
80
90
100
110
117
118
119
120
121
122
123
124
125
126
127
128
129
130
140
150
160
170
180
| Product Name | Notes |
|---|---|
| 1.5 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.54 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.54 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.58 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.6 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.62 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.62 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.65 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.68 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.69 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.69 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.7 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.74 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.74 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.78 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.82 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.87 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.91 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.96 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.96 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.98 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 20 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 20 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 20 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 20.5 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 20.5 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 20.6 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 200 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 200 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 200 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 205 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 205 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 208 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 21 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 21 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 21.1 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 21.5 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 21.5 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 210 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 215 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 215 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 22 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 22 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 22 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 22.1 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 22.1 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 22.1 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 22.2 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 22.6 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 22.6 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 220 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 221 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 221 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 223 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 226 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 229 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 23.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 23.7 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 232 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 233 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 237 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 240 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 240 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 243 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 243 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 246 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 249 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 249 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound |
| << Prev | Next >> |