Vishay Intertechnology, Inc. RES 365 OHM 1W 0.1% WW AXIAL RWR81S3650BRRSL

Description
RES 365ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 365ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 365 OHM 1W 0.1% WW AXIAL - RWR81S3650BRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 365 OHM 1W 0.1% WW AXIAL
RWR81S3650BRRSL
RES 365 OHM 1W 0.1% WW AXIAL RWR81S3650BRRSL
RES 365ohm 1W 0.1% WW AXIAL

RES 365ohm 1W 0.1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S3650BRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S3650BRRSL
Wirewound Resistors 3110-RWR81S3650BRRSL
EGS-1-80 365 .1% RWR81S3650BR RSL

EGS-1-80 365 .1% RWR81S3650BR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81S3650BRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S3650BRRSL-ND
Through Hole Resistors RWR81S3650BRRSL-ND
365 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

365 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S3650BRRSL 3110-RWR81S3650BRRSL RWR81S3650BRRSL-ND
Product Name RES 365 OHM 1W 0.1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 365 ohms 365 ohms 365 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R224JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details