Vishay Intertechnology, Inc. Wirewound Resistors RWR81S3400FSS73

Description
EGS-1-80 340 1% RWR81S3400FS S73
Request a Quote Datasheet
Description
EGS-1-80 340 1% RWR81S3400FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S3400FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S3400FSS73
Wirewound Resistors 3110-RWR81S3400FSS73
EGS-1-80 340 1% RWR81S3400FS S73

EGS-1-80 340 1% RWR81S3400FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR81S3400FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S3400FSS73-ND
Through Hole Resistors RWR81S3400FSS73-ND
340 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

340 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 340 OHM 1W 1% WW AXIAL - RWR81S3400FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 340 OHM 1W 1% WW AXIAL
RWR81S3400FSS73
RES 340 OHM 1W 1% WW AXIAL RWR81S3400FSS73
RES 340ohm 1W 1% WW AXIAL

RES 340ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S3400FSS73 RWR81S3400FSS73-ND RWR81S3400FSS73
Product Name Wirewound Resistors Through Hole Resistors RES 340 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 340 ohms 340 ohms 340 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 1469506 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details