Vishay Intertechnology, Inc. Wirewound Resistors RWR81S3240FSBSL

Description
EGS-1-80 324 1% RWR81S3240FS BSL
Request a Quote Datasheet
Description
EGS-1-80 324 1% RWR81S3240FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S3240FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S3240FSBSL
Wirewound Resistors 3110-RWR81S3240FSBSL
EGS-1-80 324 1% RWR81S3240FS BSL

EGS-1-80 324 1% RWR81S3240FS BSL

Supplier's Site Datasheet
RES 324 OHM 1W 1% WW AXIAL - RWR81S3240FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 324 OHM 1W 1% WW AXIAL
RWR81S3240FSBSL
RES 324 OHM 1W 1% WW AXIAL RWR81S3240FSBSL
RES 324ohm 1W 1% WW AXIAL

RES 324ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S3240FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S3240FSBSL-ND
Through Hole Resistors RWR81S3240FSBSL-ND
324 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

324 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S3240FSBSL RWR81S3240FSBSL RWR81S3240FSBSL-ND
Product Name Wirewound Resistors RES 324 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 324 ohms 324 ohms 324 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1690328 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details