Vishay Intertechnology, Inc. Wirewound Resistors RWR81S2R49FMS70

Description
EGS-1-80 2.49 1% RWR81S2R49FM S70
Request a Quote Datasheet
Description
EGS-1-80 2.49 1% RWR81S2R49FM S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S2R49FMS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S2R49FMS70
Wirewound Resistors 3110-RWR81S2R49FMS70
EGS-1-80 2.49 1% RWR81S2R49FM S70

EGS-1-80 2.49 1% RWR81S2R49FM S70

Supplier's Site Datasheet
Through Hole Resistors - RWR81S2R49FMS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S2R49FMS70-ND
Through Hole Resistors RWR81S2R49FMS70-ND
2.49 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.49 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 2.49 OHM 1W 1% WW AXIAL - RWR81S2R49FMS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.49 OHM 1W 1% WW AXIAL
RWR81S2R49FMS70
RES 2.49 OHM 1W 1% WW AXIAL RWR81S2R49FMS70
RES 2.49ohm 1W 1% WW AXIAL

RES 2.49ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S2R49FMS70 RWR81S2R49FMS70-ND RWR81S2R49FMS70
Product Name Wirewound Resistors Through Hole Resistors RES 2.49 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 2.49 ohms 2.49 ohms 2.49 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Surface Mount Resistors - 1691734 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details