Vishay Intertechnology, Inc. Wirewound Resistors RWR81S3160FSRSL

Description
EGS-1-80 316 1% RWR81S3160FS RSL
Request a Quote Datasheet
Description
EGS-1-80 316 1% RWR81S3160FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S3160FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S3160FSRSL
Wirewound Resistors 3110-RWR81S3160FSRSL
EGS-1-80 316 1% RWR81S3160FS RSL

EGS-1-80 316 1% RWR81S3160FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81S3160FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S3160FSRSL-ND
Through Hole Resistors RWR81S3160FSRSL-ND
316 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

316 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 316 OHM 1W 1% WW AXIAL - RWR81S3160FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 316 OHM 1W 1% WW AXIAL
RWR81S3160FSRSL
RES 316 OHM 1W 1% WW AXIAL RWR81S3160FSRSL
RES 316ohm 1W 1% WW AXIAL

RES 316ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S3160FSRSL RWR81S3160FSRSL-ND RWR81S3160FSRSL
Product Name Wirewound Resistors Through Hole Resistors RES 316 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 316 ohms 316 ohms 316 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details