Vishay Intertechnology, Inc. Wirewound Resistors RWR81S2R70FSBSL

Description
EGS-1-80 2.7 1% RWR81S2R70FS BSL
Request a Quote Datasheet
Description
EGS-1-80 2.7 1% RWR81S2R70FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S2R70FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S2R70FSBSL
Wirewound Resistors 3110-RWR81S2R70FSBSL
EGS-1-80 2.7 1% RWR81S2R70FS BSL

EGS-1-80 2.7 1% RWR81S2R70FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81S2R70FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S2R70FSBSL-ND
Through Hole Resistors RWR81S2R70FSBSL-ND
2.7 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.7 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 2.7 OHM 1W 1% WW AXIAL - RWR81S2R70FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.7 OHM 1W 1% WW AXIAL
RWR81S2R70FSBSL
RES 2.7 OHM 1W 1% WW AXIAL RWR81S2R70FSBSL
RES 2.7ohm 1W 1% WW AXIAL

RES 2.7ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S2R70FSBSL RWR81S2R70FSBSL-ND RWR81S2R70FSBSL
Product Name Wirewound Resistors Through Hole Resistors RES 2.7 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 2.7 ohms 2.7 ohms 2.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers