Vishay Intertechnology, Inc. RES 324 OHM 1W 1% WW AXIAL RWR81S3240FSS73

Description
RES 324ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 324ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 324 OHM 1W 1% WW AXIAL - RWR81S3240FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 324 OHM 1W 1% WW AXIAL
RWR81S3240FSS73
RES 324 OHM 1W 1% WW AXIAL RWR81S3240FSS73
RES 324ohm 1W 1% WW AXIAL

RES 324ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S3240FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S3240FSS73-ND
Through Hole Resistors RWR81S3240FSS73-ND
324 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

324 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S3240FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S3240FSS73
Wirewound Resistors 3110-RWR81S3240FSS73
EGS-1-80 324 1% RWR81S3240FS S73

EGS-1-80 324 1% RWR81S3240FS S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S3240FSS73 RWR81S3240FSS73-ND 3110-RWR81S3240FSS73
Product Name RES 324 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 324 ohms 324 ohms 324 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 4-1879021-3 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.6 ohms
Tolerance 5 +/- %
View Details
3 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details