DigiKey Datasheets for Wirewound Resistors
Wirewound resistors are power resistors made by winding a metal wire around a core.
Wirewound Resistors: Learn more
Page:
1
50
60
70
80
90
100
110
118
119
120
121
122
123
124
125
126
127
128
129
130
140
150
160
170
180
| Product Name | Notes |
|---|---|
| 2 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 2 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 2.01 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 2.05 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 2.1 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 2.1 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 2.15 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 2.15 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 2.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 2.21 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 2.21 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 2.23 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 2.26 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 2.26 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 2.29 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 2.32 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 2.37 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 2.4 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 2.43 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 2.43 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 2.47 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 2.49 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 2.49 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 24 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 24 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 24 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 24.3 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 24.9 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 24.9 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 24.9 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 249 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 249 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 25 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 25 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 25.5 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 250 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 255 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 255 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 255 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 257 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 26.1 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 26.7 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 261 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 261 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 267 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 267 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 27.1 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 27.1 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 27.4 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 27.4 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 27.9 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 270 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 271 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 271 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 274 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 274 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 28 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 28.1 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 28.4 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 28.7 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 280 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 280 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 284 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 287 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 287 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 29.4 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 291 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 294 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 294 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound |
| << Prev | Next >> |