Vishay Intertechnology, Inc. Wirewound Resistors RWR81S3400BSRSL

Description
EGS-1-80 340 .1% RWR81S3400BS RSL
Request a Quote Datasheet
Description
EGS-1-80 340 .1% RWR81S3400BS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S3400BSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S3400BSRSL
Wirewound Resistors 3110-RWR81S3400BSRSL
EGS-1-80 340 .1% RWR81S3400BS RSL

EGS-1-80 340 .1% RWR81S3400BS RSL

Supplier's Site Datasheet
RES 340 OHM 1W 0.1% WW AXIAL - RWR81S3400BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 340 OHM 1W 0.1% WW AXIAL
RWR81S3400BSRSL
RES 340 OHM 1W 0.1% WW AXIAL RWR81S3400BSRSL
RES 340ohm 1W 0.1% WW AXIAL

RES 340ohm 1W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S3400BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S3400BSRSL-ND
Through Hole Resistors RWR81S3400BSRSL-ND
340 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

340 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S3400BSRSL RWR81S3400BSRSL RWR81S3400BSRSL-ND
Product Name Wirewound Resistors RES 340 OHM 1W 0.1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 340 ohms 340 ohms 340 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details