Vishay Intertechnology, Inc. RES 365 OHM 1W 1% WW AXIAL RWR81S3650FPB12

Description
RES 365ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 365ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 365 OHM 1W 1% WW AXIAL - RWR81S3650FPB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 365 OHM 1W 1% WW AXIAL
RWR81S3650FPB12
RES 365 OHM 1W 1% WW AXIAL RWR81S3650FPB12
RES 365ohm 1W 1% WW AXIAL

RES 365ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S3650FPB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S3650FPB12
Wirewound Resistors 3110-RWR81S3650FPB12
EGS-1-80 365 1% RWR81S3650FP B12

EGS-1-80 365 1% RWR81S3650FP B12

Supplier's Site Datasheet
Through Hole Resistors - RWR81S3650FPB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S3650FPB12-ND
Through Hole Resistors RWR81S3650FPB12-ND
365 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

365 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S3650FPB12 3110-RWR81S3650FPB12 RWR81S3650FPB12-ND
Product Name RES 365 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 365 ohms 365 ohms 365 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1691771 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/4CT52R393GCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details