Vishay Intertechnology, Inc. RES 301 OHM 1W 0.1% WW AXIAL RWR81S3010BSS70

Description
RES 301ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 301ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 301 OHM 1W 0.1% WW AXIAL - RWR81S3010BSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 301 OHM 1W 0.1% WW AXIAL
RWR81S3010BSS70
RES 301 OHM 1W 0.1% WW AXIAL RWR81S3010BSS70
RES 301ohm 1W 0.1% WW AXIAL

RES 301ohm 1W 0.1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S3010BSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S3010BSS70
Wirewound Resistors 3110-RWR81S3010BSS70
EGS-1-80 301 .1% RWR81S3010BS S70

EGS-1-80 301 .1% RWR81S3010BS S70

Supplier's Site Datasheet
Through Hole Resistors - RWR81S3010BSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S3010BSS70-ND
Through Hole Resistors RWR81S3010BSS70-ND
301 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

301 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S3010BSS70 3110-RWR81S3010BSS70 RWR81S3010BSS70-ND
Product Name RES 301 OHM 1W 0.1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 301 ohms 301 ohms 301 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1879074-8 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 15 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Chassis Mount Resistors - 1445516 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R5R6JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details