Vishay Intertechnology, Inc. RES 340 OHM 1W 1% WW AXIAL RWR81S3400FRRSL

Description
RES 340ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 340ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 340 OHM 1W 1% WW AXIAL - RWR81S3400FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 340 OHM 1W 1% WW AXIAL
RWR81S3400FRRSL
RES 340 OHM 1W 1% WW AXIAL RWR81S3400FRRSL
RES 340ohm 1W 1% WW AXIAL

RES 340ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S3400FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S3400FRRSL-ND
Through Hole Resistors RWR81S3400FRRSL-ND
340 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

340 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S3400FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S3400FRRSL
Wirewound Resistors 3110-RWR81S3400FRRSL
EGS-1-80 340 1% RWR81S3400FR RSL

EGS-1-80 340 1% RWR81S3400FR RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S3400FRRSL RWR81S3400FRRSL-ND 3110-RWR81S3400FRRSL
Product Name RES 340 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 340 ohms 340 ohms 340 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123461 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 1.8 ohms
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details