Vishay Intertechnology, Inc. Wirewound Resistors RWR81S35R2DSBSL

Description
EGS-1-80 35.2 .5% RWR81S35R2DS BSL
Request a Quote Datasheet
Description
EGS-1-80 35.2 .5% RWR81S35R2DS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S35R2DSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S35R2DSBSL
Wirewound Resistors 3110-RWR81S35R2DSBSL
EGS-1-80 35.2 .5% RWR81S35R2DS BSL

EGS-1-80 35.2 .5% RWR81S35R2DS BSL

Supplier's Site Datasheet
RES 35.2 OHM 1W 0.5% WW AXIAL - RWR81S35R2DSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 35.2 OHM 1W 0.5% WW AXIAL
RWR81S35R2DSBSL
RES 35.2 OHM 1W 0.5% WW AXIAL RWR81S35R2DSBSL
RES 35.2ohm 1W 0.5% WW AXIAL

RES 35.2ohm 1W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S35R2DSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S35R2DSBSL-ND
Through Hole Resistors RWR81S35R2DSBSL-ND
35.2 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

35.2 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S35R2DSBSL RWR81S35R2DSBSL RWR81S35R2DSBSL-ND
Product Name Wirewound Resistors RES 35.2 OHM 1W 0.5% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 35.2 ohms 35.2 ohms 35.2 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details