Vishay Intertechnology, Inc. Through Hole Resistors RWR81S33R2FPB12

Description
33.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
33.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S33R2FPB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S33R2FPB12-ND
Through Hole Resistors RWR81S33R2FPB12-ND
33.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

33.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 33.2 OHM 1W 1% WW AXIAL - RWR81S33R2FPB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.2 OHM 1W 1% WW AXIAL
RWR81S33R2FPB12
RES 33.2 OHM 1W 1% WW AXIAL RWR81S33R2FPB12
RES 33.2ohm 1W 1% WW AXIAL

RES 33.2ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S33R2FPB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S33R2FPB12
Wirewound Resistors 3110-RWR81S33R2FPB12
EGS-1-80 33.2 1% RWR81S33R2FP B12

EGS-1-80 33.2 1% RWR81S33R2FP B12

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S33R2FPB12-ND RWR81S33R2FPB12 3110-RWR81S33R2FPB12
Product Name Through Hole Resistors RES 33.2 OHM 1W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 33.2 ohms 33.2 ohms 33.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1722227 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details