Vishay Intertechnology, Inc. Through Hole Resistors RWR81S3400FRS73

Description
340 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
340 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S3400FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S3400FRS73-ND
Through Hole Resistors RWR81S3400FRS73-ND
340 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

340 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 340 OHM 1W 1% WW AXIAL - RWR81S3400FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 340 OHM 1W 1% WW AXIAL
RWR81S3400FRS73
RES 340 OHM 1W 1% WW AXIAL RWR81S3400FRS73
RES 340ohm 1W 1% WW AXIAL

RES 340ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S3400FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S3400FRS73
Wirewound Resistors 3110-RWR81S3400FRS73
EGS-1-80 340 1% RWR81S3400FR S73

EGS-1-80 340 1% RWR81S3400FR S73

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S3400FRS73-ND RWR81S3400FRS73 3110-RWR81S3400FRS73
Product Name Through Hole Resistors RES 340 OHM 1W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 340 ohms 340 ohms 340 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details