Vishay Intertechnology, Inc. RES 34 OHM 1W 0.1% WW AXIAL RWR81S34R0BRBSL

Description
RES 34ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 34ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 34 OHM 1W 0.1% WW AXIAL - RWR81S34R0BRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34 OHM 1W 0.1% WW AXIAL
RWR81S34R0BRBSL
RES 34 OHM 1W 0.1% WW AXIAL RWR81S34R0BRBSL
RES 34ohm 1W 0.1% WW AXIAL

RES 34ohm 1W 0.1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S34R0BRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S34R0BRBSL
Wirewound Resistors 3110-RWR81S34R0BRBSL
EGS-1-80 34 .1% RWR81S34R0BR BSL

EGS-1-80 34 .1% RWR81S34R0BR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81S34R0BRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S34R0BRBSL-ND
Through Hole Resistors RWR81S34R0BRBSL-ND
34 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

34 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S34R0BRBSL 3110-RWR81S34R0BRBSL RWR81S34R0BRBSL-ND
Product Name RES 34 OHM 1W 0.1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 34 ohms 34 ohms 34 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details