Vishay Intertechnology, Inc. Wirewound Resistors RWR81S34R8FRS73

Description
EGS-1-80 34.8 1% RWR81S34R8FR S73
Request a Quote Datasheet
Description
EGS-1-80 34.8 1% RWR81S34R8FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S34R8FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S34R8FRS73
Wirewound Resistors 3110-RWR81S34R8FRS73
EGS-1-80 34.8 1% RWR81S34R8FR S73

EGS-1-80 34.8 1% RWR81S34R8FR S73

Supplier's Site Datasheet
RES 34.8 OHM 1W 1% WW AXIAL - RWR81S34R8FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34.8 OHM 1W 1% WW AXIAL
RWR81S34R8FRS73
RES 34.8 OHM 1W 1% WW AXIAL RWR81S34R8FRS73
RES 34.8ohm 1W 1% WW AXIAL

RES 34.8ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S34R8FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S34R8FRS73-ND
Through Hole Resistors RWR81S34R8FRS73-ND
34.8 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

34.8 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S34R8FRS73 RWR81S34R8FRS73 RWR81S34R8FRS73-ND
Product Name Wirewound Resistors RES 34.8 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 34.8 ohms 34.8 ohms 34.8 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123529 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers