Vishay Intertechnology, Inc. Through Hole Resistors RWR81S2R49FMBSL

Description
2.49 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
2.49 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S2R49FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S2R49FMBSL-ND
Through Hole Resistors RWR81S2R49FMBSL-ND
2.49 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.49 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S2R49FMBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S2R49FMBSL
Wirewound Resistors 3110-RWR81S2R49FMBSL
EGS-1-80 2.49 1% RWR81S2R49FM BSL

EGS-1-80 2.49 1% RWR81S2R49FM BSL

Supplier's Site Datasheet
RES 2.49 OHM 1W 1% WW AXIAL - RWR81S2R49FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.49 OHM 1W 1% WW AXIAL
RWR81S2R49FMBSL
RES 2.49 OHM 1W 1% WW AXIAL RWR81S2R49FMBSL
RES 2.49ohm 1W 1% WW AXIAL

RES 2.49ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S2R49FMBSL-ND 3110-RWR81S2R49FMBSL RWR81S2R49FMBSL
Product Name Through Hole Resistors Wirewound Resistors RES 2.49 OHM 1W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 2.49 ohms 2.49 ohms 2.49 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details