Vishay Intertechnology, Inc. Wirewound Resistors RWR81S2R55FSBSL

Description
EGS-1-80 2.55 1% RWR81S2R55FS BSL
Request a Quote Datasheet
Description
EGS-1-80 2.55 1% RWR81S2R55FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S2R55FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S2R55FSBSL
Wirewound Resistors 3110-RWR81S2R55FSBSL
EGS-1-80 2.55 1% RWR81S2R55FS BSL

EGS-1-80 2.55 1% RWR81S2R55FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81S2R55FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S2R55FSBSL-ND
Through Hole Resistors RWR81S2R55FSBSL-ND
2.55 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.55 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 2.55 OHM 1W 1% WW AXIAL - RWR81S2R55FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.55 OHM 1W 1% WW AXIAL
RWR81S2R55FSBSL
RES 2.55 OHM 1W 1% WW AXIAL RWR81S2R55FSBSL
RES 2.55ohm 1W 1% WW AXIAL

RES 2.55ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S2R55FSBSL RWR81S2R55FSBSL-ND RWR81S2R55FSBSL
Product Name Wirewound Resistors Through Hole Resistors RES 2.55 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 2.55 ohms 2.55 ohms 2.55 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311299 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details