EGS-1-80 2.55 1% RWR81S2R55FM B12
2.55 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
RES 2.55ohm 1W 1% WW AXIAL
Resistor,Metal Alloy,2.55Ohms,1+/-%
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors | Resistors |
| Product Number | 3110-RWR81S2R55FMB12 | RWR81S2R55FMB12-ND | RWR81S2R55FMB12 | 61M3283 |
| Product Name | Wirewound Resistors | Through Hole Resistors | RES 2.55 OHM 1W 1% WW AXIAL | Resistor,metal Alloy,2.55Ohms,1+/-% Tol,-50,50Ppm-Tc,rwr-Milstyle Vishay |
| Category / Application | Industrial | General Use | ||
| Resistance Range | 2.55 ohms | 2.55 ohms | 2.55 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | |
| Configuration | Single Resistor | Single Resistor | ||
| Technology / Construction | Wirewound | MetalAlloy |