Vishay Intertechnology, Inc. RES 301 OHM 1W 1% WW AXIAL RWR81S3010FRBSL

Description
RES 301ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 301ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 301 OHM 1W 1% WW AXIAL - RWR81S3010FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 301 OHM 1W 1% WW AXIAL
RWR81S3010FRBSL
RES 301 OHM 1W 1% WW AXIAL RWR81S3010FRBSL
RES 301ohm 1W 1% WW AXIAL

RES 301ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S3010FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S3010FRBSL-ND
Through Hole Resistors RWR81S3010FRBSL-ND
301 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

301 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S3010FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S3010FRBSL
Wirewound Resistors 3110-RWR81S3010FRBSL
EGS-1-80 301 1% RWR81S3010FR BSL

EGS-1-80 301 1% RWR81S3010FR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S3010FRBSL RWR81S3010FRBSL-ND 3110-RWR81S3010FRBSL
Product Name RES 301 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 301 ohms 301 ohms 301 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 8-1625963-5 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 150 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details