Vishay Intertechnology, Inc. Through Hole Resistors RWR81S3300DSB12

Description
330 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
330 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S3300DSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S3300DSB12-ND
Through Hole Resistors RWR81S3300DSB12-ND
330 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

330 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 330 OHM 1W 0.5% WW AXIAL - RWR81S3300DSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 330 OHM 1W 0.5% WW AXIAL
RWR81S3300DSB12
RES 330 OHM 1W 0.5% WW AXIAL RWR81S3300DSB12
RES 330ohm 1W 0.5% WW AXIAL

RES 330ohm 1W 0.5% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S3300DSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S3300DSB12
Wirewound Resistors 3110-RWR81S3300DSB12
EGS-1-80 330 .5% RWR81S3300DS B12

EGS-1-80 330 .5% RWR81S3300DS B12

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S3300DSB12-ND RWR81S3300DSB12 3110-RWR81S3300DSB12
Product Name Through Hole Resistors RES 330 OHM 1W 0.5% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 330 ohms 330 ohms 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details