Vishay Intertechnology, Inc. RES 348 OHM 1W 0.1% WW AXIAL RWR81S3480BRBSL

Description
RES 348ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 348ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 348 OHM 1W 0.1% WW AXIAL - RWR81S3480BRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 348 OHM 1W 0.1% WW AXIAL
RWR81S3480BRBSL
RES 348 OHM 1W 0.1% WW AXIAL RWR81S3480BRBSL
RES 348ohm 1W 0.1% WW AXIAL

RES 348ohm 1W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S3480BRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S3480BRBSL-ND
Through Hole Resistors RWR81S3480BRBSL-ND
348 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

348 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S3480BRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S3480BRBSL
Wirewound Resistors 3110-RWR81S3480BRBSL
EGS-1-80 348 .1% RWR81S3480BR BSL

EGS-1-80 348 .1% RWR81S3480BR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S3480BRBSL RWR81S3480BRBSL-ND 3110-RWR81S3480BRBSL
Product Name RES 348 OHM 1W 0.1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 348 ohms 348 ohms 348 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers