Vishay Intertechnology, Inc. Wirewound Resistors RWR81S2R94BSB12

Description
EGS-1-80 2.94 .1% RWR81S2R94BS B12
Request a Quote Datasheet
Description
EGS-1-80 2.94 .1% RWR81S2R94BS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S2R94BSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S2R94BSB12
Wirewound Resistors 3110-RWR81S2R94BSB12
EGS-1-80 2.94 .1% RWR81S2R94BS B12

EGS-1-80 2.94 .1% RWR81S2R94BS B12

Supplier's Site Datasheet
RES 2.94 OHM 1W 0.1% WW AXIAL - RWR81S2R94BSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.94 OHM 1W 0.1% WW AXIAL
RWR81S2R94BSB12
RES 2.94 OHM 1W 0.1% WW AXIAL RWR81S2R94BSB12
RES 2.94ohm 1W 0.1% WW AXIAL

RES 2.94ohm 1W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S2R94BSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S2R94BSB12-ND
Through Hole Resistors RWR81S2R94BSB12-ND
2.94 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.94 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S2R94BSB12 RWR81S2R94BSB12 RWR81S2R94BSB12-ND
Product Name Wirewound Resistors RES 2.94 OHM 1W 0.1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 2.94 ohms 2.94 ohms 2.94 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details