Vishay Intertechnology, Inc. RES 301 OHM 1W 1% WW AXIAL RWR81S3010FSBSL

Description
RES 301ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 301ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 301 OHM 1W 1% WW AXIAL - RWR81S3010FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 301 OHM 1W 1% WW AXIAL
RWR81S3010FSBSL
RES 301 OHM 1W 1% WW AXIAL RWR81S3010FSBSL
RES 301ohm 1W 1% WW AXIAL

RES 301ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S3010FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S3010FSBSL
Wirewound Resistors 3110-RWR81S3010FSBSL
EGS-1-80 301 1% RWR81S3010FS BSL

EGS-1-80 301 1% RWR81S3010FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81S3010FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S3010FSBSL-ND
Through Hole Resistors RWR81S3010FSBSL-ND
301 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

301 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S3010FSBSL 3110-RWR81S3010FSBSL RWR81S3010FSBSL-ND
Product Name RES 301 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 301 ohms 301 ohms 301 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1311262 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers