Vishay Intertechnology, Inc. Through Hole Resistors RWR81S2R70FRRSL

Description
2.7 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
2.7 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S2R70FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S2R70FRRSL-ND
Through Hole Resistors RWR81S2R70FRRSL-ND
2.7 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.7 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S2R70FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S2R70FRRSL
Wirewound Resistors 3110-RWR81S2R70FRRSL
EGS-1-80 2.7 1% RWR81S2R70FR RSL

EGS-1-80 2.7 1% RWR81S2R70FR RSL

Supplier's Site Datasheet
RES 2.7 OHM 1W 1% WW AXIAL - RWR81S2R70FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.7 OHM 1W 1% WW AXIAL
RWR81S2R70FRRSL
RES 2.7 OHM 1W 1% WW AXIAL RWR81S2R70FRRSL
RES 2.7ohm 1W 1% WW AXIAL

RES 2.7ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S2R70FRRSL-ND 3110-RWR81S2R70FRRSL RWR81S2R70FRRSL
Product Name Through Hole Resistors Wirewound Resistors RES 2.7 OHM 1W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 2.7 ohms 2.7 ohms 2.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details