Vishay Intertechnology, Inc. RES 2.94 OHM 1W 1% WW AXIAL RWR81S2R94FSRSL

Description
RES 2.94ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 2.94ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.94 OHM 1W 1% WW AXIAL - RWR81S2R94FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.94 OHM 1W 1% WW AXIAL
RWR81S2R94FSRSL
RES 2.94 OHM 1W 1% WW AXIAL RWR81S2R94FSRSL
RES 2.94ohm 1W 1% WW AXIAL

RES 2.94ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S2R94FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S2R94FSRSL
Wirewound Resistors 3110-RWR81S2R94FSRSL
EGS-1-80 2.94 1% RWR81S2R94FS RSL

EGS-1-80 2.94 1% RWR81S2R94FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81S2R94FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S2R94FSRSL-ND
Through Hole Resistors RWR81S2R94FSRSL-ND
2.94 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.94 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S2R94FSRSL 3110-RWR81S2R94FSRSL RWR81S2R94FSRSL-ND
Product Name RES 2.94 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.94 ohms 2.94 ohms 2.94 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details