Vishay Intertechnology, Inc. Through Hole Resistors RWR81S3570FRRSL

Description
357 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
357 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S3570FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S3570FRRSL-ND
Through Hole Resistors RWR81S3570FRRSL-ND
357 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

357 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 357 OHM 1W 1% WW AXIAL - RWR81S3570FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 357 OHM 1W 1% WW AXIAL
RWR81S3570FRRSL
RES 357 OHM 1W 1% WW AXIAL RWR81S3570FRRSL
RES 357ohm 1W 1% WW AXIAL

RES 357ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S3570FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S3570FRRSL
Wirewound Resistors 3110-RWR81S3570FRRSL
EGS-1-80 357 1% RWR81S3570FR RSL

EGS-1-80 357 1% RWR81S3570FR RSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S3570FRRSL-ND RWR81S3570FRRSL 3110-RWR81S3570FRRSL
Product Name Through Hole Resistors RES 357 OHM 1W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 357 ohms 357 ohms 357 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260393 - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1224 (3250m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers