Vishay Intertechnology, Inc. RES 32.4 OHM 1W 1% WW AXIAL RWR81S32R4FRS70

Description
RES 32.4ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 32.4ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 32.4 OHM 1W 1% WW AXIAL - RWR81S32R4FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 32.4 OHM 1W 1% WW AXIAL
RWR81S32R4FRS70
RES 32.4 OHM 1W 1% WW AXIAL RWR81S32R4FRS70
RES 32.4ohm 1W 1% WW AXIAL

RES 32.4ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S32R4FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S32R4FRS70
Wirewound Resistors 3110-RWR81S32R4FRS70
EGS-1-80 32.4 1% RWR81S32R4FR S70

EGS-1-80 32.4 1% RWR81S32R4FR S70

Supplier's Site Datasheet
Through Hole Resistors - RWR81S32R4FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S32R4FRS70-ND
Through Hole Resistors RWR81S32R4FRS70-ND
32.4 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

32.4 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S32R4FRS70 3110-RWR81S32R4FRS70 RWR81S32R4FRS70-ND
Product Name RES 32.4 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 32.4 ohms 32.4 ohms 32.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A100RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details