Vishay Intertechnology, Inc. RES 31.6 OHM 1W 1% WW AXIAL RWR81S31R6FPRSL

Description
RES 31.6ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 31.6ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 31.6 OHM 1W 1% WW AXIAL - RWR81S31R6FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 31.6 OHM 1W 1% WW AXIAL
RWR81S31R6FPRSL
RES 31.6 OHM 1W 1% WW AXIAL RWR81S31R6FPRSL
RES 31.6ohm 1W 1% WW AXIAL

RES 31.6ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S31R6FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S31R6FPRSL-ND
Through Hole Resistors RWR81S31R6FPRSL-ND
31.6 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

31.6 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S31R6FPRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S31R6FPRSL
Wirewound Resistors 3110-RWR81S31R6FPRSL
EGS-1-80 31.6 1% RWR81S31R6FP RSL

EGS-1-80 31.6 1% RWR81S31R6FP RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S31R6FPRSL RWR81S31R6FPRSL-ND 3110-RWR81S31R6FPRSL
Product Name RES 31.6 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 31.6 ohms 31.6 ohms 31.6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers