Vishay Intertechnology, Inc. RES 30 OHM 1W 1% WW AXIAL RWR81S30R0FSBSL

Description
RES 30ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 30ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30 OHM 1W 1% WW AXIAL - RWR81S30R0FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30 OHM 1W 1% WW AXIAL
RWR81S30R0FSBSL
RES 30 OHM 1W 1% WW AXIAL RWR81S30R0FSBSL
RES 30ohm 1W 1% WW AXIAL

RES 30ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S30R0FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S30R0FSBSL-ND
Through Hole Resistors RWR81S30R0FSBSL-ND
30 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

30 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S30R0FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S30R0FSBSL
Wirewound Resistors 3110-RWR81S30R0FSBSL
EGS-1-80 30 1% RWR81S30R0FS BSL

EGS-1-80 30 1% RWR81S30R0FS BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S30R0FSBSL RWR81S30R0FSBSL-ND 3110-RWR81S30R0FSBSL
Product Name RES 30 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 30 ohms 30 ohms 30 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 1722216 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details