Vishay Intertechnology, Inc. Wirewound Resistors RWR81S35R7FRB12

Description
EGS-1-80 35.7 1% RWR81S35R7FR B12
Request a Quote Datasheet
Description
EGS-1-80 35.7 1% RWR81S35R7FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S35R7FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S35R7FRB12
Wirewound Resistors 3110-RWR81S35R7FRB12
EGS-1-80 35.7 1% RWR81S35R7FR B12

EGS-1-80 35.7 1% RWR81S35R7FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR81S35R7FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S35R7FRB12-ND
Through Hole Resistors RWR81S35R7FRB12-ND
35.7 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

35.7 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 35.7 OHM 1W 1% WW AXIAL - RWR81S35R7FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 35.7 OHM 1W 1% WW AXIAL
RWR81S35R7FRB12
RES 35.7 OHM 1W 1% WW AXIAL RWR81S35R7FRB12
RES 35.7ohm 1W 1% WW AXIAL

RES 35.7ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S35R7FRB12 RWR81S35R7FRB12-ND RWR81S35R7FRB12
Product Name Wirewound Resistors Through Hole Resistors RES 35.7 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 35.7 ohms 35.7 ohms 35.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details