Vishay Intertechnology, Inc. RES 357 OHM 1W 1% WW AXIAL RWR81S3570FRS73

Description
RES 357ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 357ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 357 OHM 1W 1% WW AXIAL - RWR81S3570FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 357 OHM 1W 1% WW AXIAL
RWR81S3570FRS73
RES 357 OHM 1W 1% WW AXIAL RWR81S3570FRS73
RES 357ohm 1W 1% WW AXIAL

RES 357ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S3570FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S3570FRS73
Wirewound Resistors 3110-RWR81S3570FRS73
EGS-1-80 357 1% RWR81S3570FR S73

EGS-1-80 357 1% RWR81S3570FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR81S3570FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S3570FRS73-ND
Through Hole Resistors RWR81S3570FRS73-ND
357 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

357 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S3570FRS73 3110-RWR81S3570FRS73 RWR81S3570FRS73-ND
Product Name RES 357 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 357 ohms 357 ohms 357 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1-1614891-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 82.5 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617583 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details